Capital Lighting, Inc. 6007-8-86 Mid. Chandeliers-Candle 692478

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6007-8-86 Mid. Chandeliers-Candle - 692478 - Capital Lighting, Inc.
Columbus, OH, USA
6007-8-86 Mid. Chandeliers-Candle
692478
6007-8-86 Mid. Chandeliers-Candle 692478
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692478
Product Name 6007-8-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details