Capital Lighting, Inc. 5590-1 Sconces-Single Glass 692474

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Tortoise Shell Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Tortoise Shell Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5590-1 Sconces-Single Glass - 692474 - Capital Lighting, Inc.
Columbus, OH, USA
5590-1 Sconces-Single Glass
692474
5590-1 Sconces-Single Glass 692474
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Tortoise Shell Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Tortoise Shell
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692474
Product Name 5590-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details