Capital Lighting, Inc. 6075-8-87 Large Chandeliers-Candle 692469

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Byzantine Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Byzantine Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6075-8-87 Large Chandeliers-Candle - 692469 - Capital Lighting, Inc.
Columbus, OH, USA
6075-8-87 Large Chandeliers-Candle
692469
6075-8-87 Large Chandeliers-Candle 692469
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Byzantine Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Byzantine Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692469
Product Name 6075-8-87 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details