Capital Lighting, Inc. 6778-3-95 Foyer/Hall Lanterns-Open Frame 692453

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6778-3-95 Foyer/Hall Lanterns-Open Frame - 692453 - Capital Lighting, Inc.
Columbus, OH, USA
6778-3-95 Foyer/Hall Lanterns-Open Frame
692453
6778-3-95 Foyer/Hall Lanterns-Open Frame 692453
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Dual Mount
Category: Dual Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692453
Product Name 6778-3-95 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details