Capital Lighting, Inc. 6075-6-87 Mid. Chandeliers-Candle 692448

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Byzantine Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Byzantine Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6075-6-87 Mid. Chandeliers-Candle - 692448 - Capital Lighting, Inc.
Columbus, OH, USA
6075-6-87 Mid. Chandeliers-Candle
692448
6075-6-87 Mid. Chandeliers-Candle 692448
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Byzantine Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Byzantine Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692448
Product Name 6075-6-87 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details