Capital Lighting, Inc. 6032-9-54 Large Chandeliers-Glass Shade 692446

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6032-9-54 Large Chandeliers-Glass Shade - 692446 - Capital Lighting, Inc.
Columbus, OH, USA
6032-9-54 Large Chandeliers-Glass Shade
692446
6032-9-54 Large Chandeliers-Glass Shade 692446
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 46.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Cordovan Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692446
Product Name 6032-9-54 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details