PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Island
Category: Island Light
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692428 |
| Product Name | 6578-3-44 Island/Pool Table-3 Light Bar |
| Application | Residential |