Capital Lighting, Inc. 6532-2-54 Island/Pool Table-2 Light Bar 692426

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6532-2-54 Island/Pool Table-2 Light Bar - 692426 - Capital Lighting, Inc.
Columbus, OH, USA
6532-2-54 Island/Pool Table-2 Light Bar
692426
6532-2-54 Island/Pool Table-2 Light Bar 692426
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cordovan Bronze Product Name: Two Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cordovan Bronze
Product Name: Two Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692426
Product Name 6532-2-54 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details