Capital Lighting, Inc. 6575-3-87 Island/Pool Table-3 Light Bar 692422

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Byzantine Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Byzantine Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6575-3-87 Island/Pool Table-3 Light Bar - 692422 - Capital Lighting, Inc.
Columbus, OH, USA
6575-3-87 Island/Pool Table-3 Light Bar
692422
6575-3-87 Island/Pool Table-3 Light Bar 692422
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Byzantine Bronze Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Byzantine Bronze
Product Name: Three Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692422
Product Name 6575-3-87 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details