Capital Lighting, Inc. 6132-9-54 Large Chandeliers-Candle 692419

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6132-9-54 Large Chandeliers-Candle - 692419 - Capital Lighting, Inc.
Columbus, OH, USA
6132-9-54 Large Chandeliers-Candle
692419
6132-9-54 Large Chandeliers-Candle 692419
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cordovan Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Cordovan Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692419
Product Name 6132-9-54 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details