Capital Lighting, Inc. 6286-6-86 Mid. Chandeliers-Pillar Candle 692417

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6286-6-86 Mid. Chandeliers-Pillar Candle - 692417 - Capital Lighting, Inc.
Columbus, OH, USA
6286-6-86 Mid. Chandeliers-Pillar Candle
692417
6286-6-86 Mid. Chandeliers-Pillar Candle 692417
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692417
Product Name 6286-6-86 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details