Capital Lighting, Inc. 6432-5-54 Mid. Chandeliers-Glass Down 692401

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordovan Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordovan Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6432-5-54 Mid. Chandeliers-Glass Down - 692401 - Capital Lighting, Inc.
Columbus, OH, USA
6432-5-54 Mid. Chandeliers-Glass Down
692401
6432-5-54 Mid. Chandeliers-Glass Down 692401
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cordovan Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cordovan Bronze
Product Name: Five Light Nook
Category: Nook
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692401
Product Name 6432-5-54 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details