Capital Lighting, Inc. 7920-2-86 Exterior -Hanging 692399

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7920-2-86 Exterior -Hanging - 692399 - Capital Lighting, Inc.
Columbus, OH, USA
7920-2-86 Exterior -Hanging
692399
7920-2-86 Exterior -Hanging 692399
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Hammered Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Hammered
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692399
Product Name 7920-2-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details