PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Hurricane
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692397 |
| Product Name | 7921-2-86 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |