Capital Lighting, Inc. 7923-9-44 Exterior -Hanging 692391

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7923-9-44 Exterior -Hanging - 692391 - Capital Lighting, Inc.
Columbus, OH, USA
7923-9-44 Exterior -Hanging
692391
7923-9-44 Exterior -Hanging 692391
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Outdoor Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Pendant
Category: Outdoor
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692391
Product Name 7923-9-44 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details