Capital Lighting, Inc. 25233-MB Island/Pool Table-3 Light Bar 692384

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Island
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Island

Suppliers

Company
Product
Description
Supplier Links
25233-MB Island/Pool Table-3 Light Bar - 692384 - Capital Lighting, Inc.
Columbus, OH, USA
25233-MB Island/Pool Table-3 Light Bar
692384
25233-MB Island/Pool Table-3 Light Bar 692384
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Island

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Product Name: Three Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692384
Product Name 25233-MB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details