Capital Lighting, Inc. 25629-FR Mid. Chandeliers-Candle 692382

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Roast Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Roast Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25629-FR Mid. Chandeliers-Candle - 692382 - Capital Lighting, Inc.
Columbus, OH, USA
25629-FR Mid. Chandeliers-Candle
692382
25629-FR Mid. Chandeliers-Candle 692382
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Roast Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: French Roast
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692382
Product Name 25629-FR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details