Capital Lighting, Inc. 25602-FR Bathroom Fixtures-Two Lights 692381

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Roast Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Roast Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25602-FR Bathroom Fixtures-Two Lights - 692381 - Capital Lighting, Inc.
Columbus, OH, USA
25602-FR Bathroom Fixtures-Two Lights
692381
25602-FR Bathroom Fixtures-Two Lights 692381
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: French Roast Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: French Roast
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692381
Product Name 25602-FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details