Capital Lighting, Inc. 25604-FR Bathroom Fixtures-Four Lights 692380

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Roast Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Roast Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25604-FR Bathroom Fixtures-Four Lights - 692380 - Capital Lighting, Inc.
Columbus, OH, USA
25604-FR Bathroom Fixtures-Four Lights
692380
25604-FR Bathroom Fixtures-Four Lights 692380
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: French Roast Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: French Roast
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692380
Product Name 25604-FR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details