Capital Lighting, Inc. 807-65 Pendants-Glass Down 692367

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
807-65 Pendants-Glass Down - 692367 - Capital Lighting, Inc.
Columbus, OH, USA
807-65 Pendants-Glass Down
692367
807-65 Pendants-Glass Down 692367
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Glass: Satin Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692367
Product Name 807-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details