Capital Lighting, Inc. 25224-MB Mid. Chandeliers-Glass Down 692358

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
25224-MB Mid. Chandeliers-Glass Down - 692358 - Capital Lighting, Inc.
Columbus, OH, USA
25224-MB Mid. Chandeliers-Glass Down
692358
25224-MB Mid. Chandeliers-Glass Down 692358
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mocha Bronze
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692358
Product Name 25224-MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details