Capital Lighting, Inc. 25136-ET Foyer/Hall Lanterns-Open Frame 692354

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
25136-ET Foyer/Hall Lanterns-Open Frame - 692354 - Capital Lighting, Inc.
Columbus, OH, USA
25136-ET Foyer/Hall Lanterns-Open Frame
692354
25136-ET Foyer/Hall Lanterns-Open Frame 692354
PRODUCT DETAILS / SPECS Width/Dia: 32.20 Height: 39.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Toffee Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 32.20
Height: 39.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Toffee
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692354
Product Name 25136-ET Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details