Capital Lighting, Inc. 25202-MB Bathroom Fixtures-Two Lights 692353

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25202-MB Bathroom Fixtures-Two Lights - 692353 - Capital Lighting, Inc.
Columbus, OH, USA
25202-MB Bathroom Fixtures-Two Lights
692353
25202-MB Bathroom Fixtures-Two Lights 692353
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692353
Product Name 25202-MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details