Capital Lighting, Inc. 825-65 Mini Pendants-Cable 692339

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
825-65 Mini Pendants-Cable - 692339 - Capital Lighting, Inc.
Columbus, OH, USA
825-65 Mini Pendants-Cable
692339
825-65 Mini Pendants-Cable 692339
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Clear Ice
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692339
Product Name 825-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details