PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 10.63
Bulb
Finish: Patina Iron
Weight: 22
Product Name: 54`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 70
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 89
Airflow Efficienty: 6257
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692318 |
| Product Name | F614-PI Fans-Ceiling Fans |