PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 16.75
Bulb
Finish: Provencal Blanc
Weight: 22
Product Name: 54`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 71
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 88
Airflow Efficienty: 6313
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692317 |
| Product Name | F659-PBL Fans-Ceiling Fans |