Capital Lighting, Inc. 72017-3 Pendants-Drum Shade 692298

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 12 Product Name: Three Light Pendant UPC: 830335011736 Category: Pendant Glass: Grey Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 12 Product Name: Three Light Pendant UPC: 830335011736 Category: Pendant Glass: Grey Tiffany

Suppliers

Company
Product
Description
Supplier Links
72017-3 Pendants-Drum Shade - 692298 - Capital Lighting, Inc.
Columbus, OH, USA
72017-3 Pendants-Drum Shade
692298
72017-3 Pendants-Drum Shade 692298
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 12 Product Name: Three Light Pendant UPC: 830335011736 Category: Pendant Glass: Grey Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 12
Product Name: Three Light Pendant
UPC: 830335011736
Category: Pendant
Glass: Grey Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692298
Product Name 72017-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details