Capital Lighting, Inc. N2045 Mini Pendants-Chain 692270

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 19 Product Name: Three Light Pendant UPC: 840254010345 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 19 Product Name: Three Light Pendant UPC: 840254010345 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2045 Mini Pendants-Chain - 692270 - Capital Lighting, Inc.
Columbus, OH, USA
N2045 Mini Pendants-Chain
692270
N2045 Mini Pendants-Chain 692270
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 19 Product Name: Three Light Pendant UPC: 840254010345 Category: Pendant Glass: Crystal Cut Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brass
Weight: 19
Product Name: Three Light Pendant
UPC: 840254010345
Category: Pendant
Glass: Crystal Cut Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692270
Product Name N2045 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details