Capital Lighting, Inc. N6702-254 Pendants-Drum Shade 692269

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Castellina Aged Iron Weight: 62.48 Product Name: Four Light Pendant UPC: 840254036376 Category: Pendant Glass: White Iris Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Castellina Aged Iron Weight: 62.48 Product Name: Four Light Pendant UPC: 840254036376 Category: Pendant Glass: White Iris Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6702-254 Pendants-Drum Shade - 692269 - Capital Lighting, Inc.
Columbus, OH, USA
N6702-254 Pendants-Drum Shade
692269
N6702-254 Pendants-Drum Shade 692269
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Castellina Aged Iron Weight: 62.48 Product Name: Four Light Pendant UPC: 840254036376 Category: Pendant Glass: White Iris Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Castellina Aged Iron
Weight: 62.48
Product Name: Four Light Pendant
UPC: 840254036376
Category: Pendant
Glass: White Iris
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692269
Product Name N6702-254 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details