Capital Lighting, Inc. N6956-267B Foyer/Hall Lanterns-Glass w/Frame 692268

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Three Light Pendant UPC: 840254036611 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Three Light Pendant UPC: 840254036611 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6956-267B Foyer/Hall Lanterns-Glass w/Frame - 692268 - Capital Lighting, Inc.
Columbus, OH, USA
N6956-267B Foyer/Hall Lanterns-Glass w/Frame
692268
N6956-267B Foyer/Hall Lanterns-Glass w/Frame 692268
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 28.6 Product Name: Three Light Pendant UPC: 840254036611 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 38.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 28.6
Product Name: Three Light Pendant
UPC: 840254036611
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692268
Product Name N6956-267B Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details