Capital Lighting, Inc. N6955-267B Foyer/Hall Lanterns-Glass w/Frame 692265

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Two Light Pendant UPC: 840254036604 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Two Light Pendant UPC: 840254036604 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6955-267B Foyer/Hall Lanterns-Glass w/Frame - 692265 - Capital Lighting, Inc.
Columbus, OH, USA
N6955-267B Foyer/Hall Lanterns-Glass w/Frame
692265
N6955-267B Foyer/Hall Lanterns-Glass w/Frame 692265
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Two Light Pendant UPC: 840254036604 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 16.5
Product Name: Two Light Pendant
UPC: 840254036604
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692265
Product Name N6955-267B Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details