Capital Lighting, Inc. N6951-267B Pendants-Bowl Style 692263

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 35.2 Product Name: Five Light Pendant UPC: 840254036512 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 35.2 Product Name: Five Light Pendant UPC: 840254036512 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6951-267B Pendants-Bowl Style - 692263 - Capital Lighting, Inc.
Columbus, OH, USA
N6951-267B Pendants-Bowl Style
692263
N6951-267B Pendants-Bowl Style 692263
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 35.2 Product Name: Five Light Pendant UPC: 840254036512 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Weight: 35.2
Product Name: Five Light Pendant
UPC: 840254036512
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692263
Product Name N6951-267B Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details