Capital Lighting, Inc. N6954-267B Foyer/Hall Lanterns-Glass w/Frame 692262

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Foyer Three Light Pendant UPC: 840254036567 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Foyer Three Light Pendant UPC: 840254036567 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6954-267B Foyer/Hall Lanterns-Glass w/Frame - 692262 - Capital Lighting, Inc.
Columbus, OH, USA
N6954-267B Foyer/Hall Lanterns-Glass w/Frame
692262
N6954-267B Foyer/Hall Lanterns-Glass w/Frame 692262
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Foyer Three Light Pendant UPC: 840254036567 Category: Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 13.2
Product Name: Foyer Three Light Pendant
UPC: 840254036567
Category: Pendant
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692262
Product Name N6954-267B Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details