Capital Lighting, Inc. N6953-267B Mini Pendants-Rod 692260

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.93 Product Name: One Light Mini Pendant UPC: 840254036529 Category: Mini Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.93 Product Name: One Light Mini Pendant UPC: 840254036529 Category: Mini Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6953-267B Mini Pendants-Rod - 692260 - Capital Lighting, Inc.
Columbus, OH, USA
N6953-267B Mini Pendants-Rod
692260
N6953-267B Mini Pendants-Rod 692260
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.93 Product Name: One Light Mini Pendant UPC: 840254036529 Category: Mini Pendant Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6.93
Product Name: One Light Mini Pendant
UPC: 840254036529
Category: Mini Pendant
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692260
Product Name N6953-267B Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details