Capital Lighting, Inc. N2958-267B Bathroom Fixtures-Five+Lights 692246

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 21.34 Product Name: Eight Light Bath Bar UPC: 840254036642 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 21.34 Product Name: Eight Light Bath Bar UPC: 840254036642 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2958-267B Bathroom Fixtures-Five+Lights - 692246 - Capital Lighting, Inc.
Columbus, OH, USA
N2958-267B Bathroom Fixtures-Five+Lights
692246
N2958-267B Bathroom Fixtures-Five+Lights 692246
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 21.34 Product Name: Eight Light Bath Bar UPC: 840254036642 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.25
Extension: 4
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 21.34
Product Name: Eight Light Bath Bar
UPC: 840254036642
Category: Bath
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692246
Product Name N2958-267B Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details