Capital Lighting, Inc. N6700-254 Large Chandeliers-Glass Shade 692245

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 46.2 Product Name: Six Light Chandelier UPC: 840254036352 Category: Chandelier Glass: White Iris Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 46.2 Product Name: Six Light Chandelier UPC: 840254036352 Category: Chandelier Glass: White Iris Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6700-254 Large Chandeliers-Glass Shade - 692245 - Capital Lighting, Inc.
Columbus, OH, USA
N6700-254 Large Chandeliers-Glass Shade
692245
N6700-254 Large Chandeliers-Glass Shade 692245
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 43.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Castellina Aged Iron Weight: 46.2 Product Name: Six Light Chandelier UPC: 840254036352 Category: Chandelier Glass: White Iris Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 43.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Castellina Aged Iron
Weight: 46.2
Product Name: Six Light Chandelier
UPC: 840254036352
Category: Chandelier
Glass: White Iris
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692245
Product Name N6700-254 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details