Capital Lighting, Inc. N2955-267B Bathroom Fixtures-Five+Lights 692244

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Five Light Bath Bar UPC: 840254036635 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Five Light Bath Bar UPC: 840254036635 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2955-267B Bathroom Fixtures-Five+Lights - 692244 - Capital Lighting, Inc.
Columbus, OH, USA
N2955-267B Bathroom Fixtures-Five+Lights
692244
N2955-267B Bathroom Fixtures-Five+Lights 692244
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.25 Extension: 4 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Weight: 16.5 Product Name: Five Light Bath Bar UPC: 840254036635 Category: Bath Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.25
Extension: 4
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Weight: 16.5
Product Name: Five Light Bath Bar
UPC: 840254036635
Category: Bath
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692244
Product Name N2955-267B Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details