Capital Lighting, Inc. N6042-159 Sconces-Double Glass 692240

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 16.06 Product Name: Two Light Wall Sconce UPC: 840254031944 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 16.06 Product Name: Two Light Wall Sconce UPC: 840254031944 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6042-159 Sconces-Double Glass - 692240 - Capital Lighting, Inc.
Columbus, OH, USA
N6042-159 Sconces-Double Glass
692240
N6042-159 Sconces-Double Glass 692240
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 16.06 Product Name: Two Light Wall Sconce UPC: 840254031944 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Monte Titano Oro
Weight: 16.06
Product Name: Two Light Wall Sconce
UPC: 840254031944
Category: Sconce
Glass: Butterscotch Swirl Piastra
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692240
Product Name N6042-159 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details