Capital Lighting, Inc. N6958-267B Mid. Chandeliers-Drum Shades 692237

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 35.64 Product Name: Ten Light Chandelier UPC: 840254036628 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 35.64 Product Name: Ten Light Chandelier UPC: 840254036628 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6958-267B Mid. Chandeliers-Drum Shades - 692237 - Capital Lighting, Inc.
Columbus, OH, USA
N6958-267B Mid. Chandeliers-Drum Shades
692237
N6958-267B Mid. Chandeliers-Drum Shades 692237
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Weight: 35.64 Product Name: Ten Light Chandelier UPC: 840254036628 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Bronze
Weight: 35.64
Product Name: Ten Light Chandelier
UPC: 840254036628
Category: Chandelier
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692237
Product Name N6958-267B Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details