Capital Lighting, Inc. N6959-267B Island/Pool Table-Drum Shades 692234

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 47.74 Product Name: Rectangular Four Light Chandelier UPC: 840254036574 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 47.74 Product Name: Rectangular Four Light Chandelier UPC: 840254036574 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6959-267B Island/Pool Table-Drum Shades - 692234 - Capital Lighting, Inc.
Columbus, OH, USA
N6959-267B Island/Pool Table-Drum Shades
692234
N6959-267B Island/Pool Table-Drum Shades 692234
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 47.74 Product Name: Rectangular Four Light Chandelier UPC: 840254036574 Category: Chandelier Glass: Brushed Caramel Silk Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 47.74
Product Name: Rectangular Four Light Chandelier
UPC: 840254036574
Category: Chandelier
Glass: Brushed Caramel Silk
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692234
Product Name N6959-267B Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details