Capital Lighting, Inc. N9033 Large Chandeliers-Candle 692232

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 44.50 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Brass Weight: 75 Product Name: 16 Light Chandelier UPC: 840254033894 Category: Chandelier Glass: Black Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 44.50 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Brass Weight: 75 Product Name: 16 Light Chandelier UPC: 840254033894 Category: Chandelier Glass: Black Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9033 Large Chandeliers-Candle - 692232 - Capital Lighting, Inc.
Columbus, OH, USA
N9033 Large Chandeliers-Candle
692232
N9033 Large Chandeliers-Candle 692232
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 44.50 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Brass Weight: 75 Product Name: 16 Light Chandelier UPC: 840254033894 Category: Chandelier Glass: Black Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 44.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 40
Finish: Brass
Weight: 75
Product Name: 16 Light Chandelier
UPC: 840254033894
Category: Chandelier
Glass: Black Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692232
Product Name N9033 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details