Capital Lighting, Inc. N6962-267B Sconces-Double Glass 692231

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 27.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254036598 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 27.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254036598 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6962-267B Sconces-Double Glass - 692231 - Capital Lighting, Inc.
Columbus, OH, USA
N6962-267B Sconces-Double Glass
692231
N6962-267B Sconces-Double Glass 692231
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 27.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254036598 Category: Sconce Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 27.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Two Light Wall Sconce
UPC: 840254036598
Category: Sconce
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692231
Product Name N6962-267B Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details