Capital Lighting, Inc. 8024 Lamps-Floor Lamps 692221

Description
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8024 Lamps-Floor Lamps - 692221 - Capital Lighting, Inc.
Columbus, OH, USA
8024 Lamps-Floor Lamps
692221
8024 Lamps-Floor Lamps 692221
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Silver Leaf
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692221
Product Name 8024 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details