Capital Lighting, Inc. 9061 Mini Chandeliers-Candle 692220

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cloud Grey Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cloud Grey Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9061 Mini Chandeliers-Candle - 692220 - Capital Lighting, Inc.
Columbus, OH, USA
9061 Mini Chandeliers-Candle
692220
9061 Mini Chandeliers-Candle 692220
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cloud Grey Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cloud Grey
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692220
Product Name 9061 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details