Capital Lighting, Inc. N9065 Large Chandeliers-Candle 692213

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 46.75 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Weight: 65.27 Product Name: Ten Light Chandelier UPC: 840254034075 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 46.75 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Weight: 65.27 Product Name: Ten Light Chandelier UPC: 840254034075 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9065 Large Chandeliers-Candle - 692213 - Capital Lighting, Inc.
Columbus, OH, USA
N9065 Large Chandeliers-Candle
692213
N9065 Large Chandeliers-Candle 692213
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 46.75 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Weight: 65.27 Product Name: Ten Light Chandelier UPC: 840254034075 Category: Chandelier Glass: 30% Lead Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 46.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Brass
Weight: 65.27
Product Name: Ten Light Chandelier
UPC: 840254034075
Category: Chandelier
Glass: 30% Lead Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692213
Product Name N9065 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details