Capital Lighting, Inc. N9300 Sconces-Triple Candle 692212

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 20 Product Name: Three Light Sconce UPC: 840254035171 Category: Sconce Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 20 Product Name: Three Light Sconce UPC: 840254035171 Category: Sconce Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9300 Sconces-Triple Candle - 692212 - Capital Lighting, Inc.
Columbus, OH, USA
N9300 Sconces-Triple Candle
692212
N9300 Sconces-Triple Candle 692212
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 20 Product Name: Three Light Sconce UPC: 840254035171 Category: Sconce Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 20
Product Name: Three Light Sconce
UPC: 840254035171
Category: Sconce
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692212
Product Name N9300 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details