Capital Lighting, Inc. N950496-54B Sconces-Pocket 692208

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Platinum Weight: 13.2 Product Name: One Light Sconce UPC: 840254036734 Category: Sconce Glass: White Murano Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Platinum Weight: 13.2 Product Name: One Light Sconce UPC: 840254036734 Category: Sconce Glass: White Murano Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950496-54B Sconces-Pocket - 692208 - Capital Lighting, Inc.
Columbus, OH, USA
N950496-54B Sconces-Pocket
692208
N950496-54B Sconces-Pocket 692208
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 12.75 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Platinum Weight: 13.2 Product Name: One Light Sconce UPC: 840254036734 Category: Sconce Glass: White Murano Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 12.75
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Platinum
Weight: 13.2
Product Name: One Light Sconce
UPC: 840254036734
Category: Sconce
Glass: White Murano
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692208
Product Name N950496-54B Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details