Capital Lighting, Inc. 25831-SI Mini Pendants-Chain 692199

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
25831-SI Mini Pendants-Chain - 692199 - Capital Lighting, Inc.
Columbus, OH, USA
25831-SI Mini Pendants-Chain
692199
25831-SI Mini Pendants-Chain 692199
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seville Iron Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.70
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Seville Iron
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692199
Product Name 25831-SI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details