Capital Lighting, Inc. 25904-GGL Bathroom Fixtures-Four Lights 692196

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25904-GGL Bathroom Fixtures-Four Lights - 692196 - Capital Lighting, Inc.
Columbus, OH, USA
25904-GGL Bathroom Fixtures-Four Lights
692196
25904-GGL Bathroom Fixtures-Four Lights 692196
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692196
Product Name 25904-GGL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details