Capital Lighting, Inc. 25925-GGL Mid. Chandeliers-Glass Down 692192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Five Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Five Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
25925-GGL Mid. Chandeliers-Glass Down - 692192 - Capital Lighting, Inc.
Columbus, OH, USA
25925-GGL Mid. Chandeliers-Glass Down
692192
25925-GGL Mid. Chandeliers-Glass Down 692192
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Five Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Five Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692192
Product Name 25925-GGL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details